Converter Offline Push-Pull Topology 1MHz 8-SOIC
Low power current mode push-pull PWM with 12.5/8.3V UVLO, -40°C to 85°C 8-SOIC -40 to 85 Product overview: UCC2808D-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8.3V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 8.3V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2808D-1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 048457-UCC2808D-1
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Push-Pull
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Switching Controllers Low Pwr Current Mode Push-Pull PWM
IC OFFLINE SW PUSH-PULL 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-2534-5-ND | 748-UCC2808D-1 | 048457-UCC2808D-1 | UCC2808D-1 | UCC2808D-1 |
| Product Name | DC DC Switching Controllers | Low-Power 8.3V SOIC Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2808D-1 | Switching Controllers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -40 C (-40 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Output Voltage | 0.5000 volts | ||||
| IOUT | 1 amps |