Manufacturer: Texas Instruments
Win Source Part Number: 115960-UCC2803PWTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 31kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
IC REG CTRLR MULT TOP 8TSSOP
12V, 1A low power BICMOS 1MHz current mode PWM with 4.1V/3.6V UVLO and 100% duty cycle, -40C to 85C 8-TSSOP -40 to 85 Product overview: UCC2803PWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 12V, 1A, 1MHz, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2803PWTR can be used for catalog matching and distributor lookup.
Switching Controllers Low-Power BiCMOS Current-Mode PWM
IC REG CTRLR MULT TOP 8TSSOP
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
IC REG CTRLR MULT TOP 8TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 115960-UCC2803PWTR | 296-UCC2803PWTR-ND | 760-UCC2803PWTR | UCC2803PWTR | UCC2803PWTR | UCC2803PWTR | UCC2803PWTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2803PWTR | DC DC Switching Controllers | Low-Power 12V 1A 1MHz Power Management IC | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors |
| Configuration / Function | Boost, Flyback, Forward Converter | ||||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | SSOP; Other; 8-TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control |