Full-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-TSSOP
Full-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-TSSOP
Full-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 035808-UCC28950PWR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Full-Bridge
Frequency - Switching: 50kHz to 1MHz
Control Features: Dead Time Control, Enable, Frequency Control, Soft Start
Number of Outputs: 6
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 17 V
Alternative Parts (Cross-Reference): UCC28950PW; UCC28950PWTR; UCC28950PWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC REG CTRLR FULL-BRIDGE 24TSSOP
Switching Controllers Green Phase-Shifted Full-Bridge Cntrlr
IC REG CTRLR FULL-BRIDGE 24TSSOP
Full-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-25884-1-ND | 035808-UCC28950PWR | UCC28950PWR | UCC28950PWR | UCC28950PWR | UCC28950PWR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28950PWR | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP | Other; 24-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Dead Time Control, Enable, Frequency Control, Soft Start | Dead Time Control, Enable, Frequency Control, Soft Start | Multiple Outputs | ||
| fsw | 50 to 1000 kHz | 50 to 1000 kHz | 50 to 1000 kHz | 50 kHz | 50 to 1000 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Full-Bridge | Buck; Boost |