Manufacturer: Texas Instruments
Win Source Part Number: 048447-UCC2801N
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 46kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 7.4 V to 12 V
Alternative Parts (Cross-Reference): UCC2801DTRG4; UCC2801PWTRG4; UCC2801PWTR;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
12V, 1A low power BICMOS 1MHz current mode PWM with 9.4V/7.4V UVLO and 50% duty cycle, -40C to 85C 8-PDIP -40 to 85 Product overview: UCC2801N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 12V, 1A, 1MHz, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2801N can be used for catalog matching and distributor lookup.
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR MULT TOPOLOGY 8DIP
Switching Controllers Low-Power BiCMOS Current-Mode PWM
IC REG CTRLR MULT TOPOLOGY 8DIP
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 048447-UCC2801N | 760-UCC2801N | 296-11383-5-ND | UCC2801N | UCC2801N | UCC2801N | UCC2801N | UCC2801N |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2801N | Low-Power 12V 1A 1MHz Power Management IC | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter | |||||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | DIP; Other; 8-PDIP | Other; PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Life Cycle Stage | Maturity; Active | Active | Removed; Obsolete | |||||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control |