Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 213666-UCC25702PWTRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 100kHz
Control Features: Current Limit, Frequency Control, Sequencing, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8.8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC REG CTRLR MULT TOP 14TSSOP
IC REG CTRLR MULT TOP 14TSSOP
Switching Controllers Adv Voltage Mode
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC25702PWTRG4-ND | 213666-UCC25702PWTRG4 | UCC25702PWTRG4 | 815-UCC25702PWTRG4 | UCC25702PWTRG4 | UCC25702PWTRG4 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25702PWTRG4 | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR MULT TOP 14TSSOP | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost, Flyback, Forward Converter | ||||
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP | SSOP; Other; 14-TSSOP (0.173, 4.40mm Width) | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| fsw | 100 kHz | 100 kHz | 100 kHz | 100 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver |