Texas Instruments High-Performance Analog DC DC Switching Controllers UCC2897APW

Description
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Request a Quote Datasheet
Description
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-27163-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-27163-5-ND
DC DC Switching Controllers 296-27163-5-ND
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP

Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2897APW - 140721-UCC2897APW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2897APW
140721-UCC2897APW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2897APW 140721-UCC2897APW
Manufacturer: Texas Instruments Win Source Part Number: 140721-UCC2897APW Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback, Forward Converter Frequency - Switching: 250kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 70% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-TSSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 8.5 V to 16 V Alternative Parts (Cross-Reference): NCP1378PG; UCC2897APWR; UCC2897APW; MAX1847EEE+; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 140721-UCC2897APW
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback, Forward Converter
Frequency - Switching: 250kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 70%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8.5 V to 16 V
Alternative Parts (Cross-Reference): NCP1378PG; UCC2897APWR; UCC2897APW; MAX1847EEE+;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Communications & Networking

Buy Now Datasheet
DC DC Switching Controllers - UCC2897APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC2897APW
DC DC Switching Controllers UCC2897APW
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP

Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
UCC2897APW
Switching Controllers UCC2897APW
Switching Controllers Adv Crnt-Mode Active Clamp PWM Controller

Switching Controllers Adv Crnt-Mode Active Clamp PWM Controller

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-27163-5-ND 140721-UCC2897APW UCC2897APW UCC2897APW
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2897APW DC DC Switching Controllers Switching Controllers
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-TSSOP SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start
fsw 250 kHz 250 kHz 250 kHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback, Forward Converter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 100 kHz
Operating Temperature -40 C (-40 F)
View Details
LM20123 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20123MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers