Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
IC OFFLINE SW FULL-BRDG 20SOIC
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
Switching Controllers Mil Enh BiCMOS Adv Ph Shift PWM Cntrlr
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-19800-2-ND | UCC2895MDWREP | UCC2895MDWREP | UCC2895MDWREP |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Special Features | Frequency Control, Soft Start, Sync |