Texas Instruments 16V 250kHz 2A SOIC Power Management IC UCC2894D

Description
16V Active Clamp PWM Controller, 250kHz, 2A, 12V, 16-SOIC Product overview: UCC2894D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 250kHz, 2A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 16V, 250kHz, 2A, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2894D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V Active Clamp PWM Controller, 250kHz, 2A, 12V, 16-SOIC Product overview: UCC2894D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 250kHz, 2A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 16V, 250kHz, 2A, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2894D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
16V 250kHz 2A SOIC Power Management IC
748-UCC2894D
16V 250kHz 2A SOIC Power Management IC 748-UCC2894D
16V Active Clamp PWM Controller, 250kHz, 2A, 12V, 16-SOIC Product overview: UCC2894D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 250kHz, 2A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 16V, 250kHz, 2A, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2894D can be used for catalog matching and distributor lookup.

16V Active Clamp PWM Controller, 250kHz, 2A, 12V, 16-SOIC Product overview: UCC2894D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 250kHz, 2A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 16V, 250kHz, 2A, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2894D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2894D - 035807-UCC2894D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2894D
035807-UCC2894D
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2894D 035807-UCC2894D
Manufacturer: Texas Instruments Win Source Part Number: 035807-UCC2894D Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 12.7V Duty Cycle: 70% Frequency - Switching: 1MHz Fault Protection: Current Limiting Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 8.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035807-UCC2894D
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 12.7V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2894D
Switching Controllers UCC2894D
Switching Controllers Current Mode Active Clamp

Switching Controllers Current Mode Active Clamp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UCC2894D 035807-UCC2894D UCC2894D
Product Name 16V 250kHz 2A SOIC Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2894D Switching Controllers
Package Type Other; D SOIC; Other; 16-SOIC
Output Voltage 0.9000 volts
IOUT 2 amps
IQ 0.0020 amps
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data