Texas Instruments UCC284-5 Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range UCC284DP-5G4

Description
Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC284-5 Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range - UCC284DP-5G4 - Texas Instruments
Dallas, TX, United States
UCC284-5 Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range
UCC284DP-5G4
UCC284-5 Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range UCC284DP-5G4
Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85

Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - UCC284DP-5G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
UCC284DP-5G4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators UCC284DP-5G4-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
UCC284DP-5G4
LDO Voltage Regulators UCC284DP-5G4
LDO Voltage Regulators 0.5A Negative Linear

LDO Voltage Regulators 0.5A Negative Linear

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC284DP-5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC284DP-5G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC284DP-5G4
IC REG LINEAR -5V 500MA 8SOIC

IC REG LINEAR -5V 500MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UCC284DP-5G4 UCC284DP-5G4-ND UCC284DP-5G4 UCC284DP-5G4
Product Name UCC284-5 Single Output LDO, 500mA, Fixed(5V), Low Quiescent Current, wide Input Voltage Range Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Output,Negative Output Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Output Voltage -5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ21080YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25601RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24103ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24083DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details