Texas Instruments UCC283-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown UCC283TDKTTT-5G3

Description
Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC283-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown - UCC283TDKTTT-5G3 - Texas Instruments
Dallas, TX, United States
UCC283-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown
UCC283TDKTTT-5G3
UCC283-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown UCC283TDKTTT-5G3
Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85

Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3A 5V LDO Voltage Regulator IC
776-UCC283TDKTTT-5G3
3A 5V LDO Voltage Regulator IC 776-UCC283TDKTTT-5G3
3A LDO 5V Fixed Linear Regulator TO-263 Product overview: UCC283TDKTTT-5G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC283TDKTTT-5G3 can be used for catalog matching and distributor lookup.

3A LDO 5V Fixed Linear Regulator TO-263 Product overview: UCC283TDKTTT-5G3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC283TDKTTT-5G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC283TDKTTT-5G3 - 1115853-UCC283TDKTTT-5G3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC283TDKTTT-5G3
1115853-UCC283TDKTTT-5G3
PMIC - PMIC - Voltage Regulators - Linear - UCC283TDKTTT-5G3 1115853-UCC283TDKTTT-5G3
Manufacturer: Texas Instruments Win Source Part Number: 1115853-UCC283TDKTTT -5G3 Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 3A Operating Supply Current: 650μA Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115853-UCC283TDKTTT-5G3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 3A
Operating Supply Current: 650μA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
UCC283TDKTTT-5G3
LDO Voltage Regulators UCC283TDKTTT-5G3
LDO Voltage Regulators Low Power 3 Ampere

LDO Voltage Regulators Low Power 3 Ampere

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - UCC283TDKTTT-5G3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UCC283TDKTTT-5G3
PMIC - Voltage Regulators - Linear UCC283TDKTTT-5G3
IC REG LIN 5V 3A DDPAK/TO263-3

IC REG LIN 5V 3A DDPAK/TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC283TDKTTT-5G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC283TDKTTT-5G3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC283TDKTTT-5G3
IC REG LIN 5V 3A DDPAK/TO263-3

IC REG LIN 5V 3A DDPAK/TO263-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number UCC283TDKTTT-5G3 776-UCC283TDKTTT-5G3 1115853-UCC283TDKTTT-5G3 UCC283TDKTTT-5G3 UCC283TDKTTT-5G3 UCC283TDKTTT-5G3
Product Name UCC283-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3A 5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UCC283TDKTTT-5G3 LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263-4 DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25173QWDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24060DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details