Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813QDR-2Q1 UCC2813QDR-2Q1

Description
Manufacturer: Texas Instruments Win Source Part Number: 035786-UCC2813QDR-2Q 1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035786-UCC2813QDR-2Q 1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813QDR-2Q1 - 035786-UCC2813QDR-2Q1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813QDR-2Q1
035786-UCC2813QDR-2Q1
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813QDR-2Q1 035786-UCC2813QDR-2Q1
Manufacturer: Texas Instruments Win Source Part Number: 035786-UCC2813QDR-2Q 1 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Boost, Flyback, Forward Voltage - Start Up: 12.5V Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035786-UCC2813QDR-2Q1
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 1MHz 12.5V 8.3V Power Management IC
748-UCC2813QDR-2Q1
Automotive 1MHz 12.5V 8.3V Power Management IC 748-UCC2813QDR-2Q1
Automotive economy 1MHz current mode PWM controller with 12.5V/8.3V UVLO 100% duty cycle 8-SOIC -40 to 125 Product overview: UCC2813QDR-2Q1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1MHz, 12.5V, 8.3V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 1MHz, 12.5V, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2813QDR-2Q1 can be used for catalog matching and distributor lookup.

Automotive economy 1MHz current mode PWM controller with 12.5V/8.3V UVLO 100% duty cycle 8-SOIC -40 to 125 Product overview: UCC2813QDR-2Q1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1MHz, 12.5V, 8.3V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 1MHz, 12.5V, 8.3V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2813QDR-2Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2813QDR-2Q1
Switching Controllers UCC2813QDR-2Q1
Switching Controllers Lo-Pwr BICMOS Crnt Mode PWM

Switching Controllers Lo-Pwr BICMOS Crnt Mode PWM

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC2813QDR-2Q1 - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
UCC2813QDR-2Q1
AC DC Converters, Offline Switches UCC2813QDR-2Q1
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 035786-UCC2813QDR-2Q1 748-UCC2813QDR-2Q1 UCC2813QDR-2Q1 UCC2813QDR-2Q1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813QDR-2Q1 Automotive 1MHz 12.5V 8.3V Power Management IC Switching Controllers AC DC Converters, Offline Switches
Configuration / Function Boost, Flyback, Forward
Package Type SOIC; Other; 8-SOIC Other; D SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Life Cycle Stage Maturity; Active
Special Features Frequency Control
fsw 1000 kHz 1000 kHz
Unlock Full Specs
to access all available technical data