VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 20 30 40 50 60 70 72 73 74 75 76 77 78 79 80
Product Name Notes
Switching Controllers 2ch. Step-Down / Inverting DC/DC Controller IC
Switching Controllers 2ch.Step-Down DC/DC Controller Ics
Switching Controllers 2ch.Step-Up/Down DC/DC Controller Ics
Switching Controllers 2ch.Step-Up/Up DC/DC Controller ICs
Switching Controllers 30V Low Quiescent Current Step-Down DCDC Controller
Switching Controllers 30V Low Quiescent CurrentDCDCConverter
Switching Controllers High Efficiency, Synchronous Step-Up & Down DC / DC Controller
Switching Controllers Step-Up & Step-Down 180kHz DCDC Controller
Switching Controllers Step-Up & Step-Down 300kHz DCDC Controller
Switching Controllers
Switching Voltage Regulators 1.5A COT Control DCDC Converter
Switching Voltage Regulators 1.5A COT Control Synchronous Step-Down DCDC Converter
Switching Voltage Regulators 100mA Inductor Built-in Step-Up microDCDC Converter
Switching Voltage Regulators 100mA Inductor micro DCDC Converter
Switching Voltage Regulators 18V DCDC Converters 0.5A Sync PWM w/AS
Switching Voltage Regulators 18V DCDC Converters 0.5A Sync PWM
Switching Voltage Regulators 18V Operation 3.0A Synchronous Step-Down DC/DC Converters
Switching Voltage Regulators 1A 16V Driver DCDC Converter
Switching Voltage Regulators 1A 16V Driver Transistor Built-in Step-Down DCDC Converter
Switching Voltage Regulators 1A COT Control Synchronous Step-Down DCDC Converter
Switching Voltage Regulators 2.2A 18V Driver DCDC Converter
Switching Voltage Regulators 2A Synchronous Step Down DCDC Converter
Switching Voltage Regulators 2A Synchronous Step-Down DCDC Converter
Switching Voltage Regulators 30V Driver Transistor Built-In Step-Down DC/DC Converters
Switching Voltage Regulators 30V DriverTransistor DCDC Converter
Switching Voltage Regulators 36V Operation 0.6A Synchronous Step-Down DC/DC Converters
Switching Voltage Regulators 400mA Synchronous Step-Down DCDC Converter
Switching Voltage Regulators 6.0A DCDC Converters COT CNTRL /STEP-DOWN
Switching Voltage Regulators 600mA Synchronous Step-Down DCDC Converter
Switching Voltage Regulators Analog
Switching Voltage Regulators DCDC Converter UL QC LOW OUTPUT VOLTAGE
Switching Voltage Regulators Dual Output Step-UP InvertingDCDC Cnvrtr
Switching Voltage Regulators Inductor Built-in Step-Up micro DC/DC Converter
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101A201ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101A321ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101A331ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101A341ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101A361ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101A401ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101A451ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101C201ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101C301ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101C331ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101C341ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101C361ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101C401ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101C451ER-G
Switching Voltage Regulators RECOMMENDED ALT 865-XCL101C501ER-G
Switching Voltage Regulators Step-Up Charge Pump with regulated output
Switching Voltage Regulators Synchronous Buck Boost DCDC Converter
Switching Voltage Regulators Ultra Low Power PFM DCDC Converter
Switching Voltage Regulators Ultra Small 1.5A COT Control Synchronous Step-Down DCDC Converter
Switching Voltage Regulators Ultra Small 1A COT Control Synchronous Step-Down DCDC Converter
Switching Voltage Regulators

<< Prev Next >>