The UCC28086DR is a BiCMOS pulse width modulation (PWM) controller designed for DC-DC or off-line fixed-frequency current-mode switching power supplies. It features a dual output stage configured for push-pull topology, with both outputs switching at half the oscillator frequency. The device includes programmable slope compensation, internal soft-start with a typical interval of less than 100 µs, and cycle-by-cycle current limiting. It operates with a low start-up current of 120 µA and a typical run current of 1.5 mA. The UCC28086DR supports a wide range of applications, including high-efficiency switch-mode power supplies, telecom DC-DC converters, and point-of-load power modules. It has an undervoltage lockout with hysteresis and is available in an 8-pin SOIC package. The device is rated for operation over a temperature range of -40°C to 85°C, making it suitable for various environmental conditions.
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Switching Controllers Crnt Mode Push-Pull w/Prog Slope Comp
IC REG CTRLR MULT TOPOLOGY 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-UCC28086DRTR-ND | UCC28086DR | UCC28086DR | UCC28086DR | UCC28086DR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Frequency Control | |||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |