Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25706QDRQ1 UCC25706QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 798682-UCC25706QDRQ1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Flyback, Forward Voltage - Start Up: 12V Duty Cycle: 93% Frequency - Switching: 1MHz Fault Protection: Current Limiting Supply Voltage: 8 V ~ 15 V Family Name: UCC25706 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): RT9226BCS; IR3651SPBF; ISL8105BCBZT; ISL6753AAZAT; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798682-UCC25706QDRQ1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Flyback, Forward Voltage - Start Up: 12V Duty Cycle: 93% Frequency - Switching: 1MHz Fault Protection: Current Limiting Supply Voltage: 8 V ~ 15 V Family Name: UCC25706 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): RT9226BCS; IR3651SPBF; ISL8105BCBZT; ISL6753AAZAT; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25706QDRQ1 - 798682-UCC25706QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25706QDRQ1
798682-UCC25706QDRQ1
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25706QDRQ1 798682-UCC25706QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 798682-UCC25706QDRQ1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Flyback, Forward Voltage - Start Up: 12V Duty Cycle: 93% Frequency - Switching: 1MHz Fault Protection: Current Limiting Supply Voltage: 8 V ~ 15 V Family Name: UCC25706 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): RT9226BCS; IR3651SPBF; ISL8105BCBZT; ISL6753AAZAT; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798682-UCC25706QDRQ1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12V
Duty Cycle: 93%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Supply Voltage: 8 V ~ 15 V
Family Name: UCC25706
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): RT9226BCS; IR3651SPBF; ISL8105BCBZT; ISL6753AAZAT;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive 8V 15V 4MHz Power Management IC
748-UCC25706QDRQ1
Automotive 8V 15V 4MHz Power Management IC 748-UCC25706QDRQ1
Automotive 8V to 15V, up to 4MHz voltage mode PWM controller 8-SOIC -40 to 125 Product overview: UCC25706QDRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8V, 15V, 4MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 8V, 15V, 4MHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC25706QDRQ1 can be used for catalog matching and distributor lookup.

Automotive 8V to 15V, up to 4MHz voltage mode PWM controller 8-SOIC -40 to 125 Product overview: UCC25706QDRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8V, 15V, 4MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 8V, 15V, 4MHz, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC25706QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC25706QDRQ1
Switching Controllers UCC25706QDRQ1
Switching Controllers AC Hi Speed Vltg Mode PWM

Switching Controllers AC Hi Speed Vltg Mode PWM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 798682-UCC25706QDRQ1 748-UCC25706QDRQ1 UCC25706QDRQ1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25706QDRQ1 Automotive 8V 15V 4MHz Power Management IC Switching Controllers
Configuration / Function Boost, Flyback, Forward
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Other; SOIC
Special Features Internal Current Limit
fsw 1000 kHz
Unlock Full Specs
to access all available technical data