Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown 3-DDPAK/TO-263 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 813444-UCC283TDKTTT-
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: DDPAK/TO-263-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 9V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 0.6V at 3A
Current - Quiescent (Iq): 650μA
Part Number Series: UCC283-5
5V 3A LDO Regulator, 9V In, 400mV Dropout, TO-263 Product overview: UCC283TDKTTT-5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3A, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC283TDKTTT-5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3
IC REG LIN 5V 3A DDPAK/TO263-3
LDO Voltage Regulators Low Power 3 Ampere
IC REG LIN 5V 3A DDPAK/TO263-3
IC REG LIN 5V 3A DDPAK/TO263-3
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | UCC283TDKTTT-5 | 813444-UCC283TDKTTT-5 | 776-UCC283TDKTTT-5 | 296-19039-6-ND | UCC283TDKTTT-5 | UCC283TDKTTT-5 | UCC283TDKTTT-5 | UCC283TDKTTT-5 |
| Product Name | UCC283-5 Single Output LDO, 3.0A, Fixed(5.0V), Reverse Current Protection, Thermal Shutdown | PMIC - PMIC - Voltage Regulators - Linear - UCC283TDKTTT-5 | 5V 3A 9V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-220 | DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | Other; TO-263-4 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |