Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28720DR UCC28720DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 803073-UCC28720DR Packaging: Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 21V Frequency - Switching: 650Hz ~ 80kHz Fault Protection: Current Limiting, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: UCC28720 Voltage - Supply (Vcc/Vdd): 9V ~ 35V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 803073-UCC28720DR Packaging: Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 21V Frequency - Switching: 650Hz ~ 80kHz Fault Protection: Current Limiting, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: UCC28720 Voltage - Supply (Vcc/Vdd): 9V ~ 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28720DR - 803073-UCC28720DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28720DR
803073-UCC28720DR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28720DR 803073-UCC28720DR
Manufacturer: Texas Instruments Win Source Part Number: 803073-UCC28720DR Packaging: Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 21V Frequency - Switching: 650Hz ~ 80kHz Fault Protection: Current Limiting, Over Voltage Supplier Device Package: 7-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Part Number Series: UCC28720 Voltage - Supply (Vcc/Vdd): 9V ~ 35V

Manufacturer: Texas Instruments
Win Source Part Number: 803073-UCC28720DR
Packaging: Reel
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 21V
Frequency - Switching: 650Hz ~ 80kHz
Fault Protection: Current Limiting, Over Voltage
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: UCC28720
Voltage - Supply (Vcc/Vdd): 9V ~ 35V

Buy Now
Singapore, Singapore
SOIC Power Management IC
748-UCC28720DR
SOIC Power Management IC 748-UCC28720DR
Constant-voltage, constant-current controller with primary-side regulation for bipolar power devices 7-SOIC -40 to 125 Product overview: UCC28720DR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28720DR can be used for catalog matching and distributor lookup.

Constant-voltage, constant-current controller with primary-side regulation for bipolar power devices 7-SOIC -40 to 125 Product overview: UCC28720DR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC28720DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC28720DR
Switching Controllers UCC28720DR
Switching Controllers Constant-VTG Constant-Crnt Cntlr

Switching Controllers Constant-VTG Constant-Crnt Cntlr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 803073-UCC28720DR 748-UCC28720DR UCC28720DR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28720DR SOIC Power Management IC Switching Controllers
Configuration / Function Flyback
Package Type SOIC; Other; 8-SOIC , 7 Leads Other; SOIC
Special Features Internal Current Limit
Unlock Full Specs
to access all available technical data