Manufacturer: Texas Instruments
Win Source Part Number: 091194-UCC2802D
Packaging: Tube/Rail
Mounting: Surface Mount
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
12V, 1A low power BICMOS 1MHz current mode PWM with 12.5V/8.3V UVLO and 100% duty cycle, -40C to 85C 8-SOIC -40 to 85 Product overview: UCC2802D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 12V, 1A, 1MHz, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2802D can be used for catalog matching and distributor lookup.
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC
Switching Controllers Low-Power BiCMOS Current-Mode PWM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 091194-UCC2802D | 760-UCC2802D | 296-11384-5-ND | UCC2802D |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2802D | Low-Power 12V 1A 1MHz Power Management IC | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward | |||
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Internal Current Limit; Frequency Control | |||
| fsw | 1000 kHz |