Manufacturer: Texas Instruments
Win Source Part Number: 1115939-UCC35701D
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 13V
Duty Cycle: 99%
Frequency - Switching: 700kHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 9 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Voltage Mode PWM Controller 1A 700kHz 14-Pin SOIC Tube Product overview: UCC35701D from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 700kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 700kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC35701D can be used for catalog matching and distributor lookup.
Switching Controllers Adv Voltage Mode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1115939-UCC35701D | 748-UCC35701D | UCC35701D |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC35701D | 1A 700kHz SOIC Power Management IC | Switching Controllers |
| Configuration / Function | Boost, Buck, Flyback, Forward | ||
| Package Type | SOIC; Other; 14-SOIC | Other; SOIC | |
| Life Cycle Stage | Maturity; Active | ||
| Special Features | Internal Current Limit; Soft Start, Sync | ||
| fsw | 700 kHz |