Full-Bridge Regulator Positive Output DC-DC Controller IC 24-TSSOP
Full-Bridge Regulator Positive Output DC-DC Controller IC 24-TSSOP
Full-Bridge Regulator Positive Output DC-DC Controller IC 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 807416-UCC28951QPWRQ
Packaging: Reel
Output Type: Transistor Driver
Topology: Full-Bridge
Frequency - Switching: Up to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 6
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-TSSOP
Duty Cycle (Maximum): 95%
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 8V ~ 17V
IC REG CTRLR FULL-BRIDGE 24TSSOP
Switching Controllers Phase-shifted full-bridge controller for wide input voltage range 24-TSSOP -40 to 125
Full-Bridge Regulator Positive Output DC-DC Controller IC 24-TSSOP
IC REG CTRLR FULL-BRIDGE 24TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-45048-6-ND | 807416-UCC28951QPWRQ1 | UCC28951QPWRQ1 | UCC28951QPWRQ1 | UCC28951QPWRQ1 | UCC28951QPWRQ1 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28951QPWRQ1 | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | Other; 24-TSSOP (0.173", 4.40mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start | Multiple Outputs | ||
| fsw | 1000 kHz | 1000 kHz | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Full-Bridge |