Converter Offline Boost, Flyback, Forward Topology 1MHz 8-VSSOP
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-VSSOP
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-VSSOP
Economy primary side controller with 10V/8V UVLO, -40C to 85C 8-VSSOP -40 to 85 Product overview: UCC2809PTR-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 10V, 8V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2809PTR-1 can be used for catalog matching and distributor lookup.
IC OFFLINE SW MULT TOP 8VSSOP
Switching Controllers Economy Primary Side Controller
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-39534-2-ND | 748-UCC2809PTR-1 | UCC2809PTR-1 | UCC2809PTR-1 |
| Product Name | DC DC Switching Controllers | 10V 8V Power Management IC | AC DC Converters, Offline Switches | Switching Controllers |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| fsw | 1000 kHz | 1000 kHz | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -40 C (-40 F) | -55 to 150 C (-67 to 302 F) | |
| Output Voltage | 0.8000 volts |