Texas Instruments UCC281-5 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current UCC281DP-5

Description
Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC281-5 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current - UCC281DP-5 - Texas Instruments
Dallas, TX, United States
UCC281-5 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current
UCC281DP-5
UCC281-5 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current UCC281DP-5
Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current 8-SOIC -40 to 85

Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2817-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2817-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2817-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 1A Voltage Regulator IC
776-UCC281DP-5
5V 1A Voltage Regulator IC 776-UCC281DP-5
IC REG LINEAR 5V 1A 8SOIC Product overview: UCC281DP-5 from Unitrode is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC281DP-5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A 8SOIC Product overview: UCC281DP-5 from Unitrode is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC281DP-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - UCC281DP-5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BICMOS, PDSO8

Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BICMOS, PDSO8

Supplier's Site Datasheet
 - UCC281DP-5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BICMOS, PDSO8

Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BICMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UCC281DP-5 - 1276265-UCC281DP-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - UCC281DP-5
1276265-UCC281DP-5
PMIC - PMIC - Voltage Regulators - Linear - UCC281DP-5 1276265-UCC281DP-5
Manufacturer: Texas Instruments Win Source Part Number: 1276265-UCC281DP-5 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: UCC281 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage Input MAX: 9V Voltage Dropout (Maximum): 0.2V @ 200mA Alternative Parts (Cross-Reference): BA05CC0FP; BD3571FP-TR; BA05CC0FP-TR; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276265-UCC281DP-5
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: UCC281
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: 9V
Voltage Dropout (Maximum): 0.2V @ 200mA
Alternative Parts (Cross-Reference): BA05CC0FP; BD3571FP-TR; BA05CC0FP-TR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UCC281DP-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UCC281DP-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UCC281DP-5
IC REG LINEAR 5V 1A 8SOIC

IC REG LINEAR 5V 1A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
UCC281DP-5
LDO Voltage Regulators UCC281DP-5
LDO Voltage Regulators Low Power 1 Ampere

LDO Voltage Regulators Low Power 1 Ampere

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number UCC281DP-5 296-2817-5-ND 776-UCC281DP-5 UCC281DP-5 1276265-UCC281DP-5 UCC281DP-5 UCC281DP-5
Product Name UCC281-5 Single Output LDO, 1.0A, Fixed(5.0V), Low Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - UCC281DP-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Bulk SOIC; Other; SOIC8 SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24780SRUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
5.5V SSOP Power Management IC - 738-AMC6821SDBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
4.5V Power Management IC - 713-BQ27200DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Operating Temperature -20 C (-4 F)
View Details
2 suppliers