Manufacturer: Texas Instruments
Win Source Part Number: 120107-UCC28950TPWRQ
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Full-Bridge
Frequency - Switching: 50kHz to 1MHz
Control Features: Dead Time Control, Enable, Frequency Control, Soft Start
Number of Outputs: 6
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 24-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Full-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-TSSOP
Switching Controllers Green Phase-Shifted Full-Bridge
Full-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-TSSOP
IC REG CTRLR FULL-BRIDGE 24TSSOP
IC REG CTRLR FULL-BRIDGE 24TSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 120107-UCC28950TPWRQ1 | 296-28420-2-ND | UCC28950TPWRQ1 | UCC28950TPWRQ1 | UCC28950TPWRQ1 | UCC28950TPWRQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28950TPWRQ1 | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Full-Bridge | Buck; Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 24-TSSOP | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | Other; 24-TSSOP (0.173", 4.40mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Dead Time Control, Enable, Frequency Control, Soft Start | Synchronous Rectification | Dead Time Control, Enable, Frequency Control, Soft Start | Multiple Outputs |