Full-Bridge Regulator Positive Output DC-DC Controller IC 24-TSSOP
Full-Bridge Regulator Positive Output DC-DC Controller IC 24-TSSOP
Full-Bridge Regulator Positive Output DC-DC Controller IC 24-TSSOP
Win Source Part Number: 1154583-UCC28951PWR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Topology: Full-Bridge
Frequency - Switching: Up to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 6
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 8V ~ 17V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC28951PWRTR,29
Base Product Number: UCC28951
Switching Controllers Phase-shifted full-bridge controller for wide input voltage range 24-TSSOP -40 to 125
Full-Bridge Regulator Positive Output DC-DC Controller IC 24-TSSOP
PWR MGMT MOSFET/PWR DRIVER
PWR MGMT MOSFET/PWR DRIVER
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-UCC28951PWRTR-ND | 1154583-UCC28951PWR | UCC28951PWR | UCC28951PWR | UCC28951PWR | UCC28951PWR |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; Tape & Reel | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | Other; 24-TSSOP (0.173", 4.40mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start | Multiple Outputs | ||
| fsw | 1000 kHz | 1000 kHz | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Full-Bridge |