Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813N-0 UCC2813N-0

Description
Manufacturer: Texas Instruments Win Source Part Number: 056257-UCC2813N-0 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 6.9 V to 12 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056257-UCC2813N-0 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 6.9 V to 12 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813N-0 - 056257-UCC2813N-0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813N-0
056257-UCC2813N-0
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813N-0 056257-UCC2813N-0
Manufacturer: Texas Instruments Win Source Part Number: 056257-UCC2813N-0 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 6.9 V to 12 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056257-UCC2813N-0
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 6.9 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 296-12055-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-12055-5-ND
DC DC Switching Controllers 296-12055-5-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2813N-0
Switching Controllers UCC2813N-0
Switching Controllers Low Power Economy BiCMOS Current Mode

Switching Controllers Low Power Economy BiCMOS Current Mode

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC2813N-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC2813N-0
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC2813N-0
IC REG CTRLR MULT TOPOLOGY 8DIP

IC REG CTRLR MULT TOPOLOGY 8DIP

Supplier's Site
DC DC Switching Controllers - UCC2813N-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC2813N-0
DC DC Switching Controllers UCC2813N-0
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 056257-UCC2813N-0 296-12055-5-ND UCC2813N-0 UCC2813N-0 UCC2813N-0
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813N-0 DC DC Switching Controllers Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost, Flyback, Forward Converter Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; 8-PDIP DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Maturity; Active Removed Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

LM22680 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AN-5 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
Specs
Package Type Other; Tube
fsw 71 kHz
Operating Temperature -40 C (-40 F)
View Details