Manufacturer: Texas Instruments
Win Source Part Number: 056130-UCC2808APWTR-
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Push-Pull
Frequency - Switching: 194kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.1 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
IC REG CTRLR PUSH-PULL 8TSSOP
IC REG CTRLR ISO PWM CM 8-TSSOP
IC REG CTRLR PUSH-PULL 8TSSOP
Switching Controllers Low-Pwr Current-Mode Push-Pull PWM
IC REG CTRLR PUSH-PULL 8TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 056130-UCC2808APWTR-2 | 296-43115-2-ND | UCC2808APWTR-2 | UCC2808APWTR-2 | 815-UCC2808APWTR-2 | UCC2808APWTR-2 | UCC2808APWTR-2 | UCC2808APWTR-2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2808APWTR-2 | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR ISO PWM CM 8-TSSOP | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Push-Pull | Buck; Boost | ||||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver | |||||
| Package Type | SSOP; Other; 8-TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 8-TSSOP (0.173, 4.40mm Width) | Other; 8-TSSOP (0.173", 4.40mm Width) | SSOP | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control | Multiple Outputs |