Texas Instruments N-Channel 16V 10V SOIC Power Management IC UCC2580DTR-4

Description
16V active clamp current mode PWM controller with N-channel clamp FET and 10V turn-on, -40°C to 85°C 16-SOIC -40 to 85 Product overview: UCC2580DTR-4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, 10V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 16V, 10V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2580DTR-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V active clamp current mode PWM controller with N-channel clamp FET and 10V turn-on, -40°C to 85°C 16-SOIC -40 to 85 Product overview: UCC2580DTR-4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, 10V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 16V, 10V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2580DTR-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 16V 10V SOIC Power Management IC
748-UCC2580DTR-4
N-Channel 16V 10V SOIC Power Management IC 748-UCC2580DTR-4
16V active clamp current mode PWM controller with N-channel clamp FET and 10V turn-on, -40°C to 85°C 16-SOIC -40 to 85 Product overview: UCC2580DTR-4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, 10V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 16V, 10V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2580DTR-4 can be used for catalog matching and distributor lookup.

16V active clamp current mode PWM controller with N-channel clamp FET and 10V turn-on, -40°C to 85°C 16-SOIC -40 to 85 Product overview: UCC2580DTR-4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, 10V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 16V, 10V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2580DTR-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580DTR-4 - 111029-UCC2580DTR-4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580DTR-4
111029-UCC2580DTR-4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580DTR-4 111029-UCC2580DTR-4
Manufacturer: Texas Instruments Win Source Part Number: 111029-UCC2580DTR-4 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 15V Duty Cycle: 66% Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 8.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111029-UCC2580DTR-4
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 66%
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2580DTR-4
Switching Controllers UCC2580DTR-4
Switching Controllers Single Ended Active Clamp/Reset PWM

Switching Controllers Single Ended Active Clamp/Reset PWM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UCC2580DTR-4 111029-UCC2580DTR-4 UCC2580DTR-4
Product Name N-Channel 16V 10V SOIC Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2580DTR-4 Switching Controllers
Package Type Other; SOIC SOIC; Other; 16-SOIC
Output Voltage 0.4000 volts
IOUT 0.3000 amps
Operating Temperature -40 C (-40 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1619240 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AN-5 - 910599-ADP1148AN-5 - Win Source Electronics
Specs
Configuration / Function Buck
Package Type DIP; Other; 14-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers