Single Output LDO, 500mA, Fixed(12V), Low Quiescent Current, wide Input Voltage Range 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1317064-UCC284DP-12
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Negative
Voltage - Input (Max): -15V
Voltage - Output (Min/Fixed): -12V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC284DP-12G4-ND,-29
Base Product Number: UCC284
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.5V @ 500mA
500mA Neg Adj LDO -12V 8-SOIC Product overview: UCC284DP-12 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, -12V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, -12V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-UCC284DP-12 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC
Fixed Negative LDO Regulator, 12V, 0.2V Dropout, BCDMOS, PDSO8
Fixed Negative LDO Regulator, 12V, 0.2V Dropout, BCDMOS, PDSO8
IC REG LINEAR -12V 500MA 8SOIC
LDO Voltage Regulators 0.5A Negative Linear
IC REG LINEAR -12V 500MA 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | UCC284DP-12 | 1317064-UCC284DP-12 | 776-UCC284DP-12 | 296-11415-5-ND | UCC284DP-12 | UCC284DP-12 | UCC284DP-12 | UCC284DP-12 |
| Product Name | UCC284-12 Single Output LDO, 500mA, Fixed(12V), Low Quiescent Current, wide Input Voltage Range | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 500mA -12V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Standard | |||||
| Output Voltage Type | Fixed Output,Negative Output | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC8 | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Enable | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable | ||||
| Output Voltage | -12 volts | -12 volts | -12 volts | -12 volts |