12V, 1A low power BICMOS 1MHz current mode PWM with 7.2V/6.9V UVLO and 100% duty cycle, -40C to 85C 8-SOIC -40 to 85 Product overview: UCC2800DG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 12V, 1A, 1MHz, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2800DG4 can be used for catalog matching and distributor lookup.
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers Low-Power BiCMOS Current-Mode PWM
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 760-UCC2800DG4 | UCC2800DG4-ND | UCC2800DG4 | UCC2800DG4 | UCC2800DG4 | UCC2800DG4 |
| Product Name | Low-Power 12V 1A 1MHz Power Management IC | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | 5.08 volts | |||||
| IOUT | 1 amps | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | ||
| Special Features | Frequency Control |