Texas Instruments High-Performance Analog DC DC Switching Controllers UCC2813QDR-3Q1

Description
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet
Description
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-17879-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-17879-2-ND
DC DC Switching Controllers 296-17879-2-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-17879-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-17879-6-ND
DC DC Switching Controllers 296-17879-6-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-17879-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-17879-1-ND
DC DC Switching Controllers 296-17879-1-ND
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813QDR-3Q1 - 113424-UCC2813QDR-3Q1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813QDR-3Q1
113424-UCC2813QDR-3Q1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813QDR-3Q1 113424-UCC2813QDR-3Q1
Manufacturer: Texas Instruments Win Source Part Number: 113424-UCC2813QDR-3Q 1 Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost, Flyback, Forward Converter Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 3.6 V to 12 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113424-UCC2813QDR-3Q1
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG CTRLR MULT TOPOLOGY 8SOIC - 815-UCC2813QDR-3Q1 - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR MULT TOPOLOGY 8SOIC
815-UCC2813QDR-3Q1
IC REG CTRLR MULT TOPOLOGY 8SOIC 815-UCC2813QDR-3Q1
IC REG CTRLR MULT TOPOLOGY 8SOIC

IC REG CTRLR MULT TOPOLOGY 8SOIC

Supplier's Site
DC DC Switching Controllers - UCC2813QDR-3Q1 - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
UCC2813QDR-3Q1
DC DC Switching Controllers UCC2813QDR-3Q1
IC REG CTRLR MULT TOPOLOGY 8SOIC

IC REG CTRLR MULT TOPOLOGY 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC2813QDR-3Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC2813QDR-3Q1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC2813QDR-3Q1
IC REG CTRLR MULT TOPOLOGY 8SOIC

IC REG CTRLR MULT TOPOLOGY 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Switching Controllers
UCC2813QDR-3Q1
Switching Controllers UCC2813QDR-3Q1
Switching Controllers Auto Cat Lo Pwr BIC MOS Crnt-Mode PWM

Switching Controllers Auto Cat Lo Pwr BIC MOS Crnt-Mode PWM

Buy Now Datasheet
DC DC Switching Controllers - UCC2813QDR-3Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC2813QDR-3Q1
DC DC Switching Controllers UCC2813QDR-3Q1
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC2813QDR-3Q1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC2813QDR-3Q1
PMIC - Voltage Regulators - DC DC Switching Controllers UCC2813QDR-3Q1
IC REG CTRLR MULT TOPOLOGY 8SOIC

IC REG CTRLR MULT TOPOLOGY 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-17879-2-ND 113424-UCC2813QDR-3Q1 815-UCC2813QDR-3Q1 UCC2813QDR-3Q1 UCC2813QDR-3Q1 UCC2813QDR-3Q1 UCC2813QDR-3Q1 UCC2813QDR-3Q1
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813QDR-3Q1 IC REG CTRLR MULT TOPOLOGY 8SOIC DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Boost Boost, Flyback, Forward Converter
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type Transistor Driver Transistor Driver Fixed; Transistor Driver
Life Cycle Stage Maturity; Active Active Active
Unlock Full Specs
to access all available technical data