High Frequency, Multimode Synchronous Controller 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1276362-UCC29421PW
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Control Features: Enable, Frequency Control, Low Battery, Reset
Supply Voltage: 1.8V ~ 8V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Duty Cycle (Maximum): 88%
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: UCC29421
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Switching Frequency: 150kHz ~ 1.2MHz
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Switching Controllers High Freq Multimode Sync Controller
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR MULT TOP 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UCC29421PW | 1276362-UCC29421PW | 296-12394-5-ND | UCC29421PW | UCC29421PW | UCC29421PW |
| Product Name | UCC29421 High Frequency, Multimode Synchronous Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC29421PW | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, SEPIC | Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 16-TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Synchronous Rectification; Enable, Frequency Control, Low Battery, Reset | Synchronous Rectification | ||||
| fsw | 150 to 1200 kHz | 150 to 1200 kHz | 150 to 1200 kHz | 150 to 1200 kHz |