Manufacturer: Texas Instruments
Win Source Part Number: 035810-UCC2895DWTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start, Sync
Family Name: UCC2895
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 10 V to 16.5 V
Alternative Parts (Cross-Reference): UCC2895QG3; UCC2895Q; UCC2895-W; UCC2895QTR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
IC OFFLINE SW FULL-BRDG 20SOIC
Switching Controllers BiCMOS Adv Phase Shft Resonant Cntrlr
IC OFFLINE SW FULL-BRDG 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 035810-UCC2895DWTR | 296-39537-6-ND | UCC2895DWTR | UCC2895DWTR | UCC2895DWTR | UCC2895DWTR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895DWTR | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Full-Bridge | |||||
| Package Type | SOIC; Other; 20-SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | ||||
| Special Features | Frequency Control, Soft Start, Sync | Frequency Control, Soft Start, Sync | ||||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |