Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-TSSOP
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-TSSOP
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 035813-UCC2895PWTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 10 V to 16.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC OFFLINE SW FULL-BRG 20TSSOP
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-TSSOP
IC OFFLINE SW FULL-BRG 20TSSOP
Switching Controllers BiCMOS Adv Phase Shft Resonant Cntrlr
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-UCC2895PWTRCT-ND | 035813-UCC2895PWTR | UCC2895PWTR | UCC2895PWTR | UCC2895PWTR | UCC2895PWTR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895PWTR | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | Other; 20-TSSOP (0.173", 4.40mm Width) | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 150 C (-67 to 302 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Full-Bridge | |||||
| Life Cycle Stage | Maturity; Active | Active |