Manufacturer: Texas Instruments
Win Source Part Number: 213684-UCC2894PWR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 12.7V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 16-TSSOP
Supply Voltage - Operating: 8.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
16V active clamp current mode PWM controller with N-channel clamp FET and line OV protection 16-TSSOP -40 to 85 Product overview: UCC2894PWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, N-Channel, 16V, TSSOP, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2894PWR can be used for catalog matching and distributor lookup.
Switching Controllers Current Mode Active Clamp
IC OFFLINE SW MULT TOP 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 213684-UCC2894PWR | 748-UCC2894PWR | UCC2894PWR | UCC2894PWR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2894PWR | N-Channel 16V TSSOP Power Management IC | Switching Controllers | AC DC Converters, Offline Switches |
| Configuration / Function | Flyback, Forward | |||
| Package Type | SSOP; Other; 16-TSSOP | Other; TSSOP | Other; 16-TSSOP (0.173", 4.40mm Width) | |
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Internal Current Limit; Soft Start, Sync | |||
| fsw | 1000 kHz | 1000 kHz |