Manufacturer: Texas Instruments
Win Source Part Number: 848638-UCC2893PWR
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Family Name: UCC2893
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC2893PWR-ND, 296-50460-2, 296-50460-1, 296-50460-6
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR MULT TOP 16TSSOP
IC REG CTRLR MULT TOP 16TSSOP
IC REG CTRLR MULT TOP 16TSSOP
Switching Controllers Crnt Mode Active Clamp PWM Cntrlr
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 848638-UCC2893PWR | 296-50460-2-ND | UCC2893PWR | UCC2893PWR | UCC2893PWR | UCC2893PWR | UCC2893PWR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2893PWR | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; Reel - TR | Other; "16-TSSOP (0.173"", 4.40mm Width)" | Other; 16-TSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | ||
| fsw | 250 kHz | 250 kHz | 250 kHz | 250 kHz | 250 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Configuration / Function | Buck; Boost | ||||||
| VIN | 8.5 to 16 volts | 8.5 to 16 volts | 8.5 to 16 volts |