Manufacturer: Texas Instruments
Win Source Part Number: 1276177-UCC2801DTRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 46kHz
Control Features: Frequency Control
Supply Voltage: 7.4 V ~ 12 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: UCC2801
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): UCC2801N; UCC2801PWTRG4; UCC2801PWTR;
Introduction Date: March 21, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
12V, 1A low power BICMOS 1MHz current mode PWM with 9.4V/7.4V UVLO and 50% duty cycle, -40C to 85C 8-SOIC -40 to 85 Product overview: UCC2801DTRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12V, 1A, 1MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Low-Power, 12V, 1A, 1MHz, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2801DTRG4 can be used for catalog matching and distributor lookup.
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Switching Controllers Low-Power BiCMOS Current-Mode PWM
IC REG CTRLR MULT TOPOLOGY 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276177-UCC2801DTRG4 | UCC2801DTRG4-ND | 760-UCC2801DTRG4 | UCC2801DTRG4 | UCC2801DTRG4 | 815-UCC2801DTRG4 | UCC2801DTRG4 | UCC2801DTRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2801DTRG4 | DC DC Switching Controllers | Low-Power 12V 1A 1MHz Power Management IC | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors | IC REG CTRLR MULT TOPOLOGY 8SOIC | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter | |||||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver | |||||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control | ||||||
| fsw | 46 kHz | 46 kHz | 46 kHz |