Manufacturer: Texas Instruments
Win Source Part Number: 1115812-UCC2813PW-3
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
IC REG CTRLR MULT TOP 8TSSOP
Switching Controllers Low Power Economy BiCMOS Current Mode
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1115812-UCC2813PW-3 | 296-12063-5-ND | UCC2813PW-3 | UCC2813PW-3 | UCC2813PW-3 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2813PW-3 | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter | Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 8-TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Maturity; Active | Active | Active |