Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 056247-UCC2806PWTRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 47kHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 50%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC REG CTRLR MULT TOP 16TSSOP
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Switching Controllers Low Power Dual Out Current Mode
IC REG CTRLR MULT TOP 16TSSOP
IC REG CTRLR MULT TOP 16TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | UCC2806PWTRG4-ND | 056247-UCC2806PWTRG4 | UCC2806PWTRG4 | UCC2806PWTRG4 | UCC2806PWTRG4 | UCC2806PWTRG4 | 815-UCC2806PWTRG4 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2806PWTRG4 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | IC REG CTRLR MULT TOP 16TSSOP |
| Configuration / Function | Boost | Boost, Flyback, Forward Converter | |||||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control | Internal Current Limit; Current Limit, Enable, Frequency Control | ||||
| fsw | 47 kHz | 47 kHz | 47 kHz | 47 kHz | 47 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |