Texas Instruments Power Management IC UCC25701PW

Description
IC OFFLINE SW MULT TOP 14TSSOP Product overview: UCC25701PW from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC25701PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SW MULT TOP 14TSSOP Product overview: UCC25701PW from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC25701PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-UCC25701PW
Power Management IC 748-UCC25701PW
IC OFFLINE SW MULT TOP 14TSSOP Product overview: UCC25701PW from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC25701PW can be used for catalog matching and distributor lookup.

IC OFFLINE SW MULT TOP 14TSSOP Product overview: UCC25701PW from Unitrode is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC25701PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25701PW - 1115627-UCC25701PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25701PW
1115627-UCC25701PW
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25701PW 1115627-UCC25701PW
Manufacturer: Texas Instruments Win Source Part Number: 1115627-UCC25701PW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 13V Duty Cycle: 99% Frequency - Switching: 700kHz Fault Protection: Current Limiting Control Features: Soft Start, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 14-TSSOP Supply Voltage - Operating: 9 V to 15 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115627-UCC25701PW
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 13V
Duty Cycle: 99%
Frequency - Switching: 700kHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 9 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC25701PW
Switching Controllers UCC25701PW
Switching Controllers Adv Voltage Mode

Switching Controllers Adv Voltage Mode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UCC25701PW 1115627-UCC25701PW UCC25701PW
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25701PW Switching Controllers
Package Type Other; Bulk SSOP; Other; 14-TSSOP
fsw 700 kHz 700 kHz
Duty Cycle 99 99
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data