Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810DWTR UCC2810DWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115801-UCC2810DWTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 11.3V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 8.3 V to 11 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115801-UCC2810DWTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 11.3V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 8.3 V to 11 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810DWTR - 1115801-UCC2810DWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810DWTR
1115801-UCC2810DWTR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810DWTR 1115801-UCC2810DWTR
Manufacturer: Texas Instruments Win Source Part Number: 1115801-UCC2810DWTR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 11.3V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 8.3 V to 11 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1115801-UCC2810DWTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 11.3V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.3 V to 11 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Power Management IC
748-UCC2810DWTR
Dual SOIC Power Management IC 748-UCC2810DWTR
Dual channel synchronized current mode PWM, -40C to 85C 16-SOIC -40 to 85 Product overview: UCC2810DWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2810DWTR can be used for catalog matching and distributor lookup.

Dual channel synchronized current mode PWM, -40C to 85C 16-SOIC -40 to 85 Product overview: UCC2810DWTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2810DWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC2810DWTR - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
UCC2810DWTR
AC DC Converters, Offline Switches UCC2810DWTR
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2810DWTR
Switching Controllers UCC2810DWTR
Switching Controllers Dual Ch Sync Current Mode

Switching Controllers Dual Ch Sync Current Mode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1115801-UCC2810DWTR 748-UCC2810DWTR UCC2810DWTR UCC2810DWTR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810DWTR Dual SOIC Power Management IC AC DC Converters, Offline Switches Switching Controllers
Configuration / Function Boost, Flyback, Forward
Package Type SOIC; Other; 16-SOIC Other; SOIC SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Life Cycle Stage Maturity; Active
Special Features Frequency Control, Sync
fsw 1000 kHz 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4A 384kHz QFN Power Management IC - 750-A8292SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN EP
Output Voltage 20.4 volts
IOUT 0.6000 amps
View Details
3 suppliers
Switching Regulators - 1672719 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details