Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-TSSOP
IC REG CTRLR MULT TOP 14TSSOP
Switching Controllers Adv Voltage Mode
IC REG CTRLR MULT TOP 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | UCC25702PWG4-ND | UCC25702PWG4 | UCC25702PWG4 | UCC25702PWG4 | 815-UCC25702PWG4 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | IC REG CTRLR MULT TOP 14TSSOP |
| Configuration / Function | Boost | ||||
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 14-TSSOP (0.173, 4.40mm Width) | ||
| fsw | 100 kHz | 100 kHz | 100 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed; Transistor Driver | Transistor Driver |