Manufacturer: Texas Instruments
Win Source Part Number: 1115632-UCC25705D
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 1MHz
Control Features: Current Limit
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 8.2 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Switching Controllers High Speed Vltg Mode
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1115632-UCC25705D | 296-11368-5-ND | UCC25705D | UCC25705D | UCC25705D | 815-UCC25705D | UCC25705D |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC25705D | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | IC REG CTRLR MULT TOPOLOGY 8SOIC | DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter | Boost | |||||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit | Internal Current Limit; Current Limit |