Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810DW UCC2810DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 035778-UCC2810DW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 11.3V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 8.3 V to 11 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035778-UCC2810DW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 11.3V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 8.3 V to 11 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810DW - 035778-UCC2810DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810DW
035778-UCC2810DW
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810DW 035778-UCC2810DW
Manufacturer: Texas Instruments Win Source Part Number: 035778-UCC2810DW Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 11.3V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control, Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 8.3 V to 11 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035778-UCC2810DW
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 11.3V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 8.3 V to 11 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Power Management IC
748-UCC2810DW
Dual SOIC Power Management IC 748-UCC2810DW
Dual channel synchronized current mode PWM, -40C to 85C 16-SOIC -40 to 85 Product overview: UCC2810DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2810DW can be used for catalog matching and distributor lookup.

Dual channel synchronized current mode PWM, -40C to 85C 16-SOIC -40 to 85 Product overview: UCC2810DW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2810DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2810DW
Switching Controllers UCC2810DW
Switching Controllers Dual Ch Sync Current Mode

Switching Controllers Dual Ch Sync Current Mode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 035778-UCC2810DW 748-UCC2810DW UCC2810DW
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2810DW Dual SOIC Power Management IC Switching Controllers
Configuration / Function Boost, Flyback, Forward
Package Type SOIC; Other; 16-SOIC Other; SOIC
Life Cycle Stage Maturity; Active
Special Features Frequency Control, Sync
fsw 1000 kHz
Unlock Full Specs
to access all available technical data