Texas Instruments High-Performance Analog DC DC Switching Controllers UCC2806N

Description
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Request a Quote Datasheet
Description
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11392-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11392-5-ND
DC DC Switching Controllers 296-11392-5-ND
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2806N - 1276206-UCC2806N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2806N
1276206-UCC2806N
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2806N 1276206-UCC2806N
Manufacturer: Texas Instruments Win Source Part Number: 1276206-UCC2806N Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, Forward Converter Frequency - Switching: 47kHz Control Features: Current Limit, Enable, Frequency Control Supply Voltage: 8 V ~ 14.5 V Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: UCC2806 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Duty Cycle (Maximum): 50% Alternative Parts (Cross-Reference): TC170CPE; MAX741UEPP; MAX741UEPP+; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276206-UCC2806N
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Frequency - Switching: 47kHz
Control Features: Current Limit, Enable, Frequency Control
Supply Voltage: 8 V ~ 14.5 V
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Family Name: UCC2806
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Duty Cycle (Maximum): 50%
Alternative Parts (Cross-Reference): TC170CPE; MAX741UEPP; MAX741UEPP+;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - UCC2806N - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
UCC2806N
PMIC - Voltage Regulators - DC DC Switching Controllers UCC2806N
IC REG CTRLR MULT TOPOLOGY 16DIP

IC REG CTRLR MULT TOPOLOGY 16DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2806N
Switching Controllers UCC2806N
Switching Controllers Low Power Dual Out Current Mode

Switching Controllers Low Power Dual Out Current Mode

Buy Now Datasheet
DC DC Switching Controllers - UCC2806N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC2806N
DC DC Switching Controllers UCC2806N
Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11392-5-ND 1276206-UCC2806N UCC2806N UCC2806N UCC2806N
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2806N PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Boost Boost, Flyback, Forward Converter
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300", 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control Internal Current Limit; Current Limit, Enable, Frequency Control
fsw 47 kHz 47 kHz 47 kHz 47 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904499 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8326-19CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers