Manufacturer: Texas Instruments
Win Source Part Number: 043429-UCC28250RGPR
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 85kHz to 1.15MHz
Control Features: Current Limit, Enable, Frequency Control, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (4x4)
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.7 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)
IC REG CTRLR MULT TOPOLOGY 20QFN
Full-Bridge, Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)
Switching Controllers Adv PWM Controller
IC REG CTRLR MULT TOPOLOGY 20QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 043429-UCC28250RGPR | 296-50842-2-ND | UCC28250RGPR | UCC28250RGPR | UCC28250RGPR | UCC28250RGPR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28250RGPR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Full-Bridge, Half-Bridge, Push-Pull | Buck; Boost | ||||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||||
| Package Type | Other; 20-QFN (4x4) | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active |