Texas Instruments 1MHz 1A 15V SOIC Power Management IC UCC2808AD-1

Description
Push-Pull PWM DC/DC Controller, 1MHz, 1A, 8.3-15V, SOIC Product overview: UCC2808AD-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1A, 15V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 1A, 15V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2808AD-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Push-Pull PWM DC/DC Controller, 1MHz, 1A, 8.3-15V, SOIC Product overview: UCC2808AD-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1A, 15V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 1A, 15V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2808AD-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHz 1A 15V SOIC Power Management IC
748-UCC2808AD-1
1MHz 1A 15V SOIC Power Management IC 748-UCC2808AD-1
Push-Pull PWM DC/DC Controller, 1MHz, 1A, 8.3-15V, SOIC Product overview: UCC2808AD-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1A, 15V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 1A, 15V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2808AD-1 can be used for catalog matching and distributor lookup.

Push-Pull PWM DC/DC Controller, 1MHz, 1A, 8.3-15V, SOIC Product overview: UCC2808AD-1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1A, 15V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 1A, 15V, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC2808AD-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC Switching Controllers - 296-11395-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11395-5-ND
DC DC Switching Controllers 296-11395-5-ND
Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 1MHz 8-SOIC

Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 1MHz 8-SOIC

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2808AD-1 - 083559-UCC2808AD-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2808AD-1
083559-UCC2808AD-1
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2808AD-1 083559-UCC2808AD-1
Manufacturer: Texas Instruments Win Source Part Number: 083559-UCC2808AD-1 Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 12.5V Duty Cycle: 49% Frequency - Switching: 1MHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083559-UCC2808AD-1
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC2808AD-1
Switching Controllers UCC2808AD-1
Switching Controllers Low-Pwr Current-Mode Push-Pull PWM

Switching Controllers Low-Pwr Current-Mode Push-Pull PWM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-UCC2808AD-1 296-11395-5-ND 083559-UCC2808AD-1 UCC2808AD-1
Product Name 1MHz 1A 15V SOIC Power Management IC DC DC Switching Controllers PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2808AD-1 Switching Controllers
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC
Output Voltage 0.5000 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
fsw 1000 kHz 1000 kHz
Unlock Full Specs
to access all available technical data