Manufacturer: Texas Instruments
Win Source Part Number: 035768-UCC2802DTR
Packaging: Reel - TR
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8.3 V to 12 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
1MHz PWM DC/DC Controller, 12V, 1A, 100% Duty Cycle, SOIC Product overview: UCC2802DTR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 12V, 1A, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1MHz, 12V, 1A, SOIC, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-UCC2802DTR can be used for catalog matching and distributor lookup.
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC
Converter Offline Boost, Flyback, Forward Topology Up to 1MHz 8-SOIC
IC OFFLINE SWITCH MULT TOP 8SOIC
Switching Controllers Low-Power BiCMOS Current-Mode PWM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 035768-UCC2802DTR | 760-UCC2802DTR | 296-46264-2-ND | UCC2802DTR | UCC2802DTR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2802DTR | 1MHz 12V 1A SOIC Power Management IC | DC DC Switching Controllers | AC DC Converters, Offline Switches | Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward | ||||
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Life Cycle Stage | Maturity; Active | ||||
| Special Features | Internal Current Limit; Frequency Control | ||||
| fsw | 1000 kHz |