Manufacturer: Texas Instruments
Win Source Part Number: 1276329-UCC28C41D
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter
Control Features: Frequency Control
Supply Voltage: 6.6V ~ 18V
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 48%
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28C41
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 1MHz
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers BiCMOS Low-Power Current Mode
IC REG CTRLR MULT TOPOLOGY 8SOIC
Boost, Flyback, Forward Converter Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276329-UCC28C41D | 296-13430-5-ND | UCC28C41D | UCC28C41D | UCC28C41D | UCC28C41D |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28C41D | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward Converter | Boost | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Frequency Control | Frequency Control | ||||
| Duty Cycle | 48 | 48 | 48 |