Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 035809-UCC2895DW
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Full-Bridge
Voltage - Start Up: 11V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 10 V to 16.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management
Phase-Shifted Full-Bridge Regulator Positive Output DC-DC Controller IC 20-SOIC
IC OFFLINE SW FULL-BRDG 20SOIC
Switching Controllers BiCMOS Adv Phase Shft Resonant Cntrlr
IC OFFLINE SW FULL-BRDG 20SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-2537-5-ND | 035809-UCC2895DW | UCC2895DW | UCC2895DW | UCC2895DW | UCC2895DW |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2895DW | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 150 C (-67 to 302 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Full-Bridge | |||||
| Life Cycle Stage | Maturity; Active | Active |