Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25706DGK UCC25706DGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115636-UCC25706DGK Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 12V Duty Cycle: 93% Frequency - Switching: 1MHz Fault Protection: Current Limiting Categories: Integrated Circuits Status: Active Case / Package: 8-VSSOP Supply Voltage - Operating: 8 V to 15 V Control Operating Temperature: -55°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115636-UCC25706DGK Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 12V Duty Cycle: 93% Frequency - Switching: 1MHz Fault Protection: Current Limiting Categories: Integrated Circuits Status: Active Case / Package: 8-VSSOP Supply Voltage - Operating: 8 V to 15 V Control Operating Temperature: -55°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25706DGK - 1115636-UCC25706DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25706DGK
1115636-UCC25706DGK
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25706DGK 1115636-UCC25706DGK
Manufacturer: Texas Instruments Win Source Part Number: 1115636-UCC25706DGK Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Topology: Boost, Flyback, Forward Voltage - Start Up: 12V Duty Cycle: 93% Frequency - Switching: 1MHz Fault Protection: Current Limiting Categories: Integrated Circuits Status: Active Case / Package: 8-VSSOP Supply Voltage - Operating: 8 V to 15 V Control Operating Temperature: -55°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1115636-UCC25706DGK
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12V
Duty Cycle: 93%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Categories: Integrated Circuits
Status: Active
Case / Package: 8-VSSOP
Supply Voltage - Operating: 8 V to 15 V
Control Operating Temperature: -55°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
15V 4MHz 12V Power Management IC
748-UCC25706DGK
15V 4MHz 12V Power Management IC 748-UCC25706DGK
15V voltage mode 4MHz PWM controller with 12V/8.0V UVLO , -40C to 85C 8-VSSOP -40 to 85 Product overview: UCC25706DGK from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4MHz, 12V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 15V, 4MHz, 12V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC25706DGK can be used for catalog matching and distributor lookup.

15V voltage mode 4MHz PWM controller with 12V/8.0V UVLO , -40C to 85C 8-VSSOP -40 to 85 Product overview: UCC25706DGK from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4MHz, 12V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 15V, 4MHz, 12V, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-UCC25706DGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
UCC25706DGK
Switching Controllers UCC25706DGK
Switching Controllers High Speed Vltg Mode

Switching Controllers High Speed Vltg Mode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1115636-UCC25706DGK 748-UCC25706DGK UCC25706DGK
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25706DGK 15V 4MHz 12V Power Management IC Switching Controllers
Configuration / Function Boost, Flyback, Forward
Package Type SSOP; Other; 8-VSSOP Other; VSSOP
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit
fsw 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227213 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM21305 3-18V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM21305SQ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; WQFN
View Details
9 suppliers