Manufacturer: Texas Instruments
Win Source Part Number: 1276318-UCC2893D
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback, Forward Converter
Control Features: Current Limit, Enable, On Time Control, Ramp, Soft Start
Supply Voltage: 8.5V ~ 16V
Output Configuration: Positive, Isolation Capable
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 70%
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: UCC2893
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Switching Frequency: 250kHz
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers Current Mode Active Clamp
IC REG CTRLR MULT TOP 16SOIC
Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR MULT TOP 16SOIC
IC REG CTRLR MULT TOP 16SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1276318-UCC2893D | 296-15886-5-ND | UCC2893D | UCC2893D | UCC2893D | UCC2893D | UCC2893D |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC2893D | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Flyback, Forward Converter | Buck; Boost | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Internal Current Limit; Current Limit, Enable, On Time Control, Ramp, Soft Start | Internal Current Limit; Current Limit, Enable, On Time Control, Ramp, Soft Start | |||||
| fsw | 250 kHz | 250 kHz | 250 kHz | 250 kHz | 250 kHz | 250 kHz |